DE
  • EN
  • DE
  • IT
Teil Nr. BB179
Hersteller NXP
Katalog END - OF - LIFE
Beschreibung UHF variable capacitance diode
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller NXP
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1151774-BB179
Hersteller Homepage www.nxp.com
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 46 pct.
Stand von Angebot und Nachfrage Balance
Ultra Librarian 3D-Modell Ultra Librarian BB179 CAD-Modell

Beschreibung

The NXP BB179 is a cutting-edge silicon tuner varactor diode designed for use in a wide range of tuning applications. This precision component is an essential building block in the creation of high-performance voltage-controlled oscillators (VCOs) and is particularly suited for TV and VCR tuners, mobile communications devices, and professional radio equipment.

Key Features

  • High Tuning Ratio: The BB179 offers a high capacitance ratio and quality factor, which ensures a wide tuning range and stable performance across various frequencies.
  • Low Series Resistance: The low series resistance of the diode allows for better signal quality and reduced power loss, making it ideal for high-frequency applications.
  • Excellent Linearity: The linearity of the capacitance change with applied voltage is superior, providing precise control over frequency tuning.
  • Compact Package: Housed in a small SOD323 (SC-76) surface-mount package, the BB179 is designed for space-constrained applications without compromising on performance.

Applications

The NXP BB179 varactor diode is versatile and can be implemented in various applications that require reliable and accurate tuning, such as:

  • Television tuners
  • Video cassette recorders (VCRs)
  • Cable modems
  • RFID systems
  • Satellite receivers
  • Wireless communication devices

Technical Specifications

Parameter Value
Package SOD323
Capacitance Ratio High
Series Resistance Low
Quality Factor High

For engineers and designers seeking a reliable varactor diode with superior performance, the NXP BB179 is an excellent choice. Its robust design and high-quality manufacturing ensure it meets the stringent requirements of modern electronic tuning systems.

Meistverkaufte Produkte

Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Toshiba Semiconductor and Storage
Ab 7.5672$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
250+ 0.2037$ 50.9250$
600+ 0.1672$ 100.3200$
930+ 0.1620$ 150.6600$
1,280+ 0.1567$ 200.5760$
1,655+ 0.1515$ 250.7325$
2,210+ 0.1358$ 300.1180$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 8,000 Stücke
MOQ: 250 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess