DE
  • EN
  • DE
  • IT

PIC16F1829T-I/SO

Teil Nr. PIC16F1829T-I/SO
Hersteller Microchip Technology
Katalog Embedded - Microcontrollers
Beschreibung IC MCU 8BIT 14KB FLASH 20SOIC / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SOIC
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs)>Embedded>Microcontrollers
Hersteller Microchip Technology
Verpackung Reel - TR
Kernprozessor PIC
Kerngröße 8-Bit
Geschwindigkeit 32MHz
Konnektivität I2C, LINbus, SPI, UART/USART
Peripheriegeräte Brown-out Detect/Reset, POR, PWM, WDT
Anzahl der E/A 17
Programmspeichergröße 14KB (8K x 14)
Programmspeicher Typ FLASH
EEPROM-Größe 256 x 8
RAM-Größe 1K x 8
Spannung - Versorgung (Vcc/Vdd) 1.8V ~ 5.5V
Datenumwandler A/D 12x10b
Oszillator Typ Internal
Temperaturbereich - Betrieb -40°C ~ 85°C
Montage Surface Mount
Koffer/Paket 20-SOIC (0.295", 7.50mm Width)
Lieferant Gerätepaket 20-SOIC
Basis-Produktnummer PIC16F1829
RoHS-Status ROHS3 Compliant
MSL-Stufe 3 (168 Hours)
REACH-Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Andere Teilenummer PIC16F1829T-I/SO-ND,PIC16F1829T-I/SOCT,PIC16F1829T-I/SOTR,PIC16F1829T-I/SODKR
Standard-Paket 1,600
Win Source Teilenummer 1322445-PIC16F1829T-I/SO
Gefälschte Bedrohung auf dem freien Markt 74
Ultra Librarian 3D-Modell Ultra Librarian PIC16F1829T-I/SO CAD-Modell

Beschreibung

Product Overview: PIC16F1829T-I/SO from Microchip Technology

The PIC16F1829T-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This microcontroller is part of the PIC16F family, renowned for their ease of use, low power consumption, and versatility. The PIC16F1829T-I/SO is housed in an SOIC package, making it suitable for surface-mounted technology (SMT) applications.

Key Features

  • CPU: The device is built on a PIC architecture with a CPU speed of up to 32 MHz, providing a robust platform for executing complex instructions efficiently.
  • Memory: It boasts 3.5 KB of Flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, allowing for ample space for code and data storage.
  • I/O Pins: The microcontroller comes with 18 I/O pins, which include several analog inputs and PWM outputs, offering flexibility in interfacing with various peripherals.
  • Communication Peripherals: It supports multiple communication protocols such as I2C, SPI, and USART, enabling seamless data exchange with other devices.
  • Analog Features: The device includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, facilitating accurate analog signal measurement.
  • Temperature Range: The PIC16F1829T-I/SO operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Power Management: With features like Power-Saving Sleep mode, the microcontroller is designed for energy-efficient operation, making it ideal for battery-powered applications.

Applications

The versatility of the PIC16F1829T-I/SO allows it to be used in a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and medical devices. Its rich set of features and power efficiency make it particularly well-suited for portable and remote sensing applications.

Conclusion

The PIC16F1829T-I/SO from Microchip Technology is a compact, feature-rich microcontroller that offers an optimal balance between performance and power consumption. Its robust set of features and wide operating temperature range make it an excellent choice for designers looking to create sophisticated systems with stringent power and space requirements.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
7+ 7.4689$ 52.2823$
17+ 6.1284$ 104.1828$
26+ 5.9369$ 154.3594$
35+ 5.7454$ 201.0890$
46+ 5.5538$ 255.4748$
61+ 4.9793$ 303.7373$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 6,400 Stücke
MOQ: 7 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess