DE
  • EN
  • DE
  • IT

PIC16F1826-I/SO

Teil Nr. PIC16F1826-I/SO
Hersteller Microchip Technology
Katalog Embedded - Microcontrollers
Beschreibung MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V Automotive 18-Pin SOIC W Tube / IC MCU 8BIT 3.5KB FLASH 18SOIC
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Microchip Technology
Verpackung Tube/Rail
Status Active
Kernprozessor PIC
Teil Kerngröße 8-Bit
Geschwindigkeit (Frequenz) 32MHz
Anzahl der E/A 16
Programmspeichergröße 3.5KB (2K x 14)
Programmspeicher Typ FLASH
EEPROM-Größe 256 x 8
Daten RAM Größe 256 x 8
Versorgungsspannung - Betrieb 1.8 V to 5.5 V
Datenumwandler A/D 12x10b
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Koffer/Paket 18-SOIC
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 275739-PIC16F1826-I/SO
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 63 pct.
Stand von Angebot und Nachfrage Limited
Familienname PIC16F1826
Einführung Datum September 02, 2009
ECCN EAR99
Herkunftsland Thailand
Halogenfrei Compliant
Geschätztes EOL-Datum 2026
Ultra Librarian 3D-Modell Ultra Librarian PIC16F1826-I/SO CAD-Modell

Beschreibung

Microchip Technology PIC16F1826-I/SO Microcontroller

The PIC16F1826-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This particular MCU is part of Microchip's extensive PIC16F family, which is well-known for its efficiency, reliability, and versatility in various electronic applications. The PIC16F1826-I/SO comes in a small-outline (SO) package, making it suitable for space-constrained applications.

At the heart of this MCU is an advanced 8-bit architecture that provides the perfect balance between power consumption and processing speed. With a wide operating voltage range of 1.8V to 5.5V, the PIC16F1826-I/SO is designed to function efficiently in both low and high-power applications. This flexibility makes it an excellent choice for battery-operated devices as well as more robust electronic systems.

Featuring 3.5KB of flash memory, the PIC16F1826-I/SO offers ample space for application code, which is essential for complex tasks and algorithms. Additionally, it is equipped with 256 bytes of EEPROM and 128 bytes of RAM, providing sufficient data storage for real-time operations and data logging activities.

This MCU also boasts a rich set of peripherals that enhance its functionality. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurement. For communication purposes, it supports various serial interfaces such as I2C, SPI, and UART, enabling easy connectivity with other devices and sensors.

With its two Capture/Compare/PWM (CCP) modules, the PIC16F1826-I/SO can handle complex timing and control operations, which is ideal for motor control applications and LED dimming. Moreover, it features a programmable Brown-Out Reset (BOR), an on-chip watchdog timer, and an Enhanced Mid-range Core with 16 Level Stack, which contribute to the overall stability and reliability of the system.

In summary, the PIC16F1826-I/SO from Microchip Technology is a powerful and versatile microcontroller that is suitable for a wide range of applications, from industrial control systems to consumer electronics. Its combination of memory, peripherals, and robust architecture make it a smart choice for designers looking to optimize their products for performance and cost.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
23+ 2.1829$ 50.2067$
56+ 1.7911$ 100.3016$
87+ 1.7351$ 150.9537$
120+ 1.6792$ 201.5040$
155+ 1.6232$ 251.5960$
207+ 1.4553$ 301.2471$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 15,900 Stücke
MOQ: 23 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess