DE
  • EN
  • DE
  • IT

MIC29302AWD-TR

Teil Nr. MIC29302AWD-TR
Hersteller Microchip Technology
Katalog PMIC - Voltage Regulators - Linear
Beschreibung IC REG LINEAR POS ADJ 3A TO252-5
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Microchip Technology
Verpackung Reel
Ausgang Konfiguration Positive
Ausgangstyp Adjustable
Anzahl der Regulierungsbehörden 1
Maximale Eingangsspannung 16V
Spannung - Ausgang (Min/Fix) 1.24V
Maximale Ausgangsspannung 15V
Maximale Dropout-Spannung 0.8V at 3A
Strom - Ausgang 3A
Strom - Ruhestrom (Iq) 20mA
Strom - Versorgung (Maximum) 150mA
Kontrollfunktionen Enable
Schutzfunktionen Over Current, Over Temperature, Reverse Polarity
Temperaturbereich - Betrieb -40°C ~ 125°C
Montageart SMD
Hersteller Paket TO-252-6, DPak (5 Leads + Tab)
Lieferant Gerätepaket TO-252-5
Teilnummer Serie MIC29302A
Hersteller Packmenge 2,500
MSL-Stufe 3 (168 Hours)
Popularität High
Gefälschte Bedrohung auf dem freien Markt 52 pct.
Stand von Angebot und Nachfrage Sufficient
Win Source Teilenummer 801728-MIC29302AWD-TR
Ultra Librarian 3D-Modell Ultra Librarian MIC29302AWD-TR CAD-Modell

Beschreibung

The MIC29302AWD-TR from Microchip Technology is a high-performance, adjustable output, low-dropout voltage regulator (LDO) capable of delivering a substantial 3A of continuous output current. This LDO operates over a wide input voltage range and is designed to provide a high level of performance in a variety of applications.

Key Features

  • High Output Current: Capable of delivering up to 3A of continuous current, making it suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to a wide range of output requirements.
  • Low Dropout: Its low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, which is beneficial in battery-powered devices.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the regulator to prevent damage from overheating.
  • Current Limiting: Built-in current limiting protects the regulator and the load from damage due to overcurrent conditions.
  • Wide Input Voltage Range: The LDO can handle a broad range of input voltages, making it versatile for different power supply configurations.

Applications

The MIC29302AWD-TR is ideal for a variety of applications that require a stable and reliable power supply. These include:

  • High-current power supplies
  • Battery-powered devices
  • Automotive applications
  • Telecommunication infrastructure
  • Computing systems
  • Industrial equipment

Product Specifications

Parameter Value
Output Current 3A
Adjustable Output Voltage Yes
Dropout Voltage Low
Package / Case TO-263 (D2PAK)
Operating Temperature -40°C to +125°C

The MIC29302AWD-TR is a reliable and flexible solution for systems that require a high-current, adjustable voltage with the added benefits of protection features and low dropout performance.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
45+ 1.1792$ 53.0640$
95+ 1.1045$ 104.9275$
145+ 1.0672$ 154.7440$
205+ 0.9926$ 203.4830$
265+ 0.9553$ 253.1545$
330+ 0.9180$ 302.9400$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 6,350 Stücke
MOQ: 45 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess