DE
  • EN
  • DE
  • IT

ATMEGA48V-10MMUR

Teil Nr. ATMEGA48V-10MMUR
Hersteller Microchip Technology
Katalog Embedded - Microcontrollers
Beschreibung IC MCU 8BIT 4KB FLASH 28VQFN / MCU 8-bit AVR RISC 4KB Flash 2.5V/3.3V/5V 28-Pin QFN EP T/R
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Hersteller Microchip Technology
Serie AVR ATmega
Verpackung Reel package
Kernprozessor AVR
Kerngröße 8-Bit
Geschwindigkeit 10MHz
Konnektivität I2C, SPI, UART/USART
Peripheriegeräte Brown-out Detect/Reset, POR, PWM, WDT
Anzahl der E/A 23
Programmspeichergröße 4KB (2K x 16)
Programmspeicher Typ FLASH
EEPROM-Größe 256 x 8
RAM-Größe 512 x 8
Versorgungsspannung 1.8 V ~ 5.5 V
Datenumwandler A/D 8x10b
Oszillator Typ Internal
Betriebstemperaturbereich -40°C ~ 85°C (TA)
Paket 28-VFQFN Exposed Pad
Hersteller Paket 28-VQFN (4x4)
Win Source Teilenummer 769236-ATMEGA48V-10MMUR
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 69 pct.
Stand von Angebot und Nachfrage Balance
Familienname ATMEGA48
Einführung Datum May 02, 1997
ECCN EAR99
Herkunftsland Taiwan, Republic of Korea
Halogenfrei Compliant
Geschätztes EOL-Datum 2024
Ultra Librarian 3D-Modell Ultra Librarian ATMEGA48V-10MMUR CAD-Modell

Beschreibung

Product Overview: ATMEGA48V-10MMUR

The ATMEGA48V-10MMUR is a high-performance microcontroller unit (MCU) from the popular ATmega family, produced by Microchip Technology. This 8-bit MCU is based on the AVR enhanced RISC architecture, which provides a perfect blend of power efficiency and processing capability. The device operates at a maximum frequency of 10 MHz, ensuring swift processing for a wide range of applications.

Key Features:

  • Core: The ATMEGA48V-10MMUR boasts an advanced RISC architecture with 32 x 8 general-purpose working registers. This allows for most instructions to be executed in a single clock cycle, leading to remarkable performance improvements over traditional CISC microcontrollers.
  • Memory: It comes equipped with 4KB of in-system self-programmable flash, 512B EEPROM, and 512B internal SRAM. The ample memory supports complex programs and data storage without the need for external memory components.
  • I/O and Packages: The device offers up to 23 programmable I/O lines, giving developers the flexibility to interface with a wide array of peripherals and sensors. It is available in a 28-pin QFN package, which is suitable for space-constrained applications.
  • Power Efficiency: Operating within a voltage range of 1.8-5.5V, the ATMEGA48V-10MMUR is designed for power-sensitive applications. Its picoPower technology ensures that the MCU consumes minimal power without sacrificing performance, making it ideal for battery-operated devices.
  • Peripherals: A rich set of peripherals is integrated, including an analog comparator, a 10-bit analog-to-digital converter with six channels, SPI, and I2C interfaces for serial communication. It also features two 8-bit timers and one 16-bit timer, which are essential for time-related tasks like PWM generation and event counting.

Applications:

The ATMEGA48V-10MMUR is versatile and can be used in a variety of applications. It is particularly well-suited for embedded systems, industrial control systems, smart sensors, home automation, and battery-operated devices where power efficiency and processing capability are critical.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATMEGA48V-10MMUR is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and longevity in the field.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
35+ 1.8025$ 63.0875$
80+ 1.4790$ 118.3200$
125+ 1.4328$ 179.1000$
170+ 1.3866$ 235.7220$
220+ 1.3404$ 294.8880$
290+ 1.2017$ 348.4930$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 26,980 Stücke
MOQ: 35 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess