DE
  • EN
  • DE
  • IT

MMSZ4706-TP

Teil Nr. MMSZ4706-TP
Hersteller Micro Commercial Co
Katalog Diodes - Zener - Single
Beschreibung DIODE ZENER 19V 500MW SOD123 / Zener Diode 19 V 500 mW ±5% Surface Mount SOD-123
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Micro Commercial Co
Paket Tape & Reel
Spannung - Zener (Nom) (Vz) 19 V
Toleranz ±5%
Leistung - Max 500 mW
Strom - Rückwärtsleckstrom @ Vr 50 nA @ 14.4 V
Spannung - Vorwärts (Vf) (Max) @ If 950 mV @ 10 mA
Temperaturbereich - Betrieb 150°C (TJ)
Montage SMD (SMT)
Verpackung / Koffer SOD-123
Lieferant Gerätepaket SOD-123
Basis-Produktnummer MMSZ4706
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Andere Namen MMSZ4706-TPMSTR,MMSZ4706-TPMSDKR,MMSZ4706-TP-ND,MMSZ4706-TPMSCT
Standard-Paket 3,000
Win Source Teilenummer 1079577-MMSZ4706-TP
Gefälschte Bedrohung auf dem freien Markt 66 pct.
Ultra Librarian 3D-Modell Ultra Librarian MMSZ4706-TP CAD-Modell

Beschreibung

Overview

The MMSZ4706-TP from Micro Commercial Co is a single Zener diode designed for voltage regulation and reference functions in low-power electronic circuits. Housed in a compact surface-mount package (commonly SOD-123 for this family), it is intended for use in densely populated PCBs where board space and automated assembly are important. As a typical Zener device, it operates in reverse breakdown to clamp or stabilize a specified voltage, making it suitable for protecting sensitive IC inputs, providing simple voltage references, or implementing low-current shunt regulators. It belongs to the “Diodes – Zener – Single” category and is commonly used in general-purpose, commercial, and industrial electronics requiring stable voltage at modest power dissipation levels.

Applications

  • On-board voltage reference for microcontroller or sensor biasing circuits
  • Over-voltage protection and clamping on signal or control lines
  • Low-power shunt regulation in auxiliary or standby power rails
  • Level shifting and stabilization in communication or interface circuits
  • General-purpose voltage stabilization in consumer and industrial electronics

Alternatives & Replacement

Depending on availability, lifecycle status, or updated design requirements (such as different Zener voltage, tighter tolerances, or higher power rating), it may be necessary to consider alternative Zener diodes. When choosing a replacement, key parameters include Zener voltage, power dissipation, package, dynamic impedance, and tolerance, as well as maximum reverse current and operating temperature range.

Recommended alternatives:

  • SZMMSZ4682T1G – ON Semiconductor (redesign may be required; review Zener voltage and power rating)
  • MMSZ5240A_R1_00001 – Panjit (redesign may be required; check breakdown voltage and tolerances)
  • SZMMSZ6V8T1G – ON Semiconductor (redesign may be required; verify voltage, package, and thermal limits)
  • BZX884-B27,315 – Nexperia USA Inc. (redesign may be required; confirm Zener value and footprint)
  • BZT52C5V6 – GOOD-ARK Electronics (redesign may be required; compare package style and power)

From an engineering perspective, always verify pin configuration, package footprint, Zener voltage, power dissipation, leakage current, and transient behavior before substituting this device. Consult the respective datasheets and ensure that worst-case operating conditions (voltage, current, and temperature) remain within the safe operating area for the chosen replacement.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Toshiba Semiconductor and Storage
Ab 7.5672$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
2,810+ 0.0206$ 57.8860$
6,805+ 0.0170$ 115.6850$
10,565+ 0.0164$ 173.2660$
14,600+ 0.0159$ 232.1400$
18,800+ 0.0154$ 289.5200$
25,215+ 0.0138$ 347.9670$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 4,140 Stücke
MOQ: 2810 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess