DE
  • EN
  • DE
  • IT

MAX8874TEUK-T

Teil Nr. MAX8874TEUK-T
Hersteller Maxim Integrated
Katalog PMIC - Voltage Regulators - Linear
Beschreibung IC REG LDO 3.15V/ADJ SOT23-5
Datenblatt
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Maxim Integrated
Verpackung Reel - TR
Status Active
Ausgangstyp Adjustable (Fixed)
Anzahl der Regulierungsbehörden 1
Maximale Eingangsspannung 6.5V
Nominale Ausgangsspannung (Min/Fix) 1.25V (3.15V)
Maximale Ausgangsspannung 6.5V
Rückfallspannung-Max 0.12V @ 50mA
Ausgang Strom 120mA
Betriebsversorgungsstrom 150μA
Kontrollfunktionen Enable
Schutzfunktionen Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperaturbereich - Betrieb -40°C to 85°C
Reglertopologie Positive Fixed or Adjustable
Ausgangsspannung 3.15V, 1.25 V to 6.5 V
Spannung - Dropout (typisch) 0.055V @ 50mA
Montage SMD (SMT)
Koffer/Paket SOT-23-5
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 074124-MAX8874TEUK-T
Ultra Librarian 3D-Modell Ultra Librarian MAX8874TEUK-T CAD-Modell

Beschreibung

Maxim Integrated's MAX8874TEUK-T Low-Dropout Linear Regulator

The MAX8874TEUK-T is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This regulator offers an optimal solution for systems requiring a stable and clean power supply, with a focus on space-constrained applications. Its compact SOT-23 package makes it an excellent choice for portable devices where efficiency and board space are critical considerations.

The MAX8874TEUK-T operates from a 2.5V to 6.5V input voltage range, providing a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits. Its ability to deliver up to 150mA of continuous output current makes it suitable for a wide range of applications, including handheld devices, wireless communication equipment, and portable media players.

One of the standout features of this LDO is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly valuable in battery-operated devices, where maximizing the usage of the available battery voltage is crucial. Furthermore, the MAX8874TEUK-T boasts a low quiescent current, contributing to extended battery life in portable applications.

To ensure device protection, the MAX8874TEUK-T comes equipped with several safety features. It includes thermal shutdown to prevent overheating and a current limit to protect the regulator and the load from excessive current conditions. Additionally, it offers a fast transient response, which helps maintain a stable output voltage during sudden changes in load, thereby preserving the integrity of the power supply to sensitive components.

For designers looking for a reliable and efficient power management solution, the MAX8874TEUK-T from Maxim Integrated is an excellent choice. Its combination of low dropout performance, high output accuracy, and protective features make it a versatile component for a multitude of low-power applications.

Meistverkaufte Produkte

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Toshiba Semiconductor and Storage
Ab 7.5672$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Verfügbarkeit: Verfügbarkeit prüfen und Angebot anfordern
Benachrichtigen Sie mich, sobald verfügbar

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum Kostenvoranschlag anfordern

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess