DE
  • EN
  • DE
  • IT

MAX881REUB+

Teil Nr. MAX881REUB+
Hersteller Maxim Integrated
Katalog PMIC - Voltage Regulators - Special Purpose
Beschreibung IC SUPPLY BIAS LN 10-UMAX
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Maxim Integrated
Verpackung Tube/Rail
Status Active
Anwendungen Charge Pump, Wireless Devices
Spannung - Eingang 2.5 V to 5.5 V
Anzahl der Ausgänge 1
Ausgangsspannung -2V, -2.5 V to 6.1 V
Temperaturbereich - Betrieb -40°C to 85°C
Montage SMD (SMT)
Koffer/Paket 10-uMAX
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 022221-MAX881REUB+
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 53 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian MAX881REUB+ CAD-Modell

Beschreibung

Maxim Integrated's MAX881REUB+ Voltage Regulator

Introducing the MAX881REUB+ from Maxim Integrated, a high-performance, low-dropout linear regulator designed for precision voltage regulation in a wide array of electronic applications. This compact and efficient device offers a stable and reliable power supply solution, ensuring that your sensitive electronic circuits perform at their optimal levels.

Key Features

  • Output Voltage: The MAX881REUB+ delivers a fixed output voltage, providing a stable and precise supply to your circuits.
  • Low Dropout: With its low-dropout performance, this regulator maintains regulation even when the supply voltage is very close to the output voltage, maximizing efficiency and battery life in portable applications.
  • High Accuracy: The output voltage is accurate to within ±1%, ensuring that your devices operate within their specified voltage ranges for optimal performance.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding your circuits from potential damage due to overheating.
  • Package: The MAX881REUB+ comes in a compact microMAX-10 package, making it ideal for space-constrained applications.

Applications

The MAX881REUB+ is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • Consumer electronics
  • Telecommunications equipment
  • Industrial controls

Technical Specifications

This regulator is characterized by its robust technical specifications that cater to demanding requirements:

  • Input Voltage Range: The device can operate with an input voltage range that accommodates most common supply voltages.
  • Output Current: It is capable of delivering a continuous output current to power a variety of components.
  • Power-Saving Modes: Features such as shutdown modes allow for reduced power consumption when the device is not in use.

In summary, the MAX881REUB+ from Maxim Integrated is a reliable and efficient solution for your voltage regulation needs, ensuring that your electronic devices receive a consistent power supply while maintaining high performance and protecting against potential damage due to thermal events.

Meistverkaufte Produkte

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
5+ 11.6301$ 58.1505$
11+ 9.5427$ 104.9697$
17+ 9.2445$ 157.1565$
23+ 8.9463$ 205.7649$
29+ 8.6481$ 250.7949$
39+ 7.7535$ 302.3865$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 9,995 Stücke
MOQ: 5 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess