DE
  • EN
  • DE
  • IT

MAX5431CEUB+

Teil Nr. MAX5431CEUB+
Hersteller Maxim Integrated
Katalog Data Acquisition - Digital Potentiometers
Beschreibung Digital Potentiometer 4POS 57k Ohm 1Pot 10-Pin uMAX Tube
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Montage SMD (SMT)
Koffer/Paket UMAX
Schnittstelle Parallel
Maximale Betriebstemperatur 85 °C
Maximale Versorgungsspannung 15 V
Speicher Typ Volatile
Minimale Betriebstemperatur -40 °C
Min. Versorgungsspannung 12 V
Nominaler Versorgungsstrom 35 µA
Anzahl der Schaltkreise 1
Anzahl der Pins 10
Anzahl der Positionen 4
Anzahl der Zapfstellen 4
Strahlungshärtung No
Widerstand 57 kΩ
RoHS Compliant
Temperatur-Koeffizient 0.025 ppm/°C
Toleranz 0.025 %
Win Source Teilenummer 1075494-MAX5431CEUB+
Kategorien Data Acquisition - Digital Potentiometers
Hersteller Maxim Integrated
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Popularität Low
Gefälschte Bedrohung auf dem freien Markt 75 pct.
Stand von Angebot und Nachfrage Shortage
Ultra Librarian 3D-Modell Ultra Librarian MAX5431CEUB+ CAD-Modell

Beschreibung

Maxim Integrated's MAX5431CEUB+ Precision Digital Potentiometer

The MAX5431CEUB+ is a state-of-the-art digital potentiometer designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This digital potentiometer offers a unique combination of precision and flexibility, making it an ideal choice for applications that require accurate resistance tuning.

With a compact and efficient 10-pin µMAX package, the MAX5431CEUB+ is designed for space-constrained applications. It operates from a single +2.7V to +5.5V supply, ensuring compatibility with most low-voltage systems. The device features a 10kΩ end-to-end resistance value, which can be adjusted through a 3-wire SPI-compatible serial interface, providing ease of integration into a variety of digital systems.

The MAX5431CEUB+ boasts a 256-tap design, offering fine resolution adjustments for precise control over the resistance settings. This makes it particularly suitable for applications such as gain and offset adjustment, filter tuning, and various other functions where precise resistance control is necessary.

One of the key features of the MAX5431CEUB+ is its non-volatile EEPROM memory, which allows the potentiometer to retain the set resistance value even after power is removed. This ensures that the device maintains its configuration across power cycles, a critical requirement for many industrial and consumer applications. Additionally, the digital potentiometer is designed with a 50ppm/°C end-to-end temperature coefficient, ensuring stable performance across a wide temperature range.

With its robust design, the MAX5431CEUB+ is engineered to withstand electrostatic discharge (ESD) events, offering an ESD protection of ±15kV Human Body Model (HBM), which ensures reliability and longevity even in harsh environments. It is also lead(Pb)-free and RoHS compliant, aligning with environmental standards and regulations.

In summary, Maxim Integrated's MAX5431CEUB+ digital potentiometer is a versatile and reliable component that offers precision resistance tuning for a wide range of applications, including but not limited to industrial controls, automated test equipment, and consumer electronics. Its compact size, high resolution, and non-volatile memory make it an excellent choice for designers looking for a high-quality, adjustable resistance solution.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Analog Devices Inc.
Ab 3.6214$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
13+ 4.6928$ 61.0064$
30+ 3.8508$ 115.5240$
47+ 3.7307$ 175.3429$
64+ 3.6094$ 231.0016$
83+ 3.4893$ 289.6119$
111+ 3.1289$ 347.3079$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 2,500 Stücke
MOQ: 13 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess