DE
  • EN
  • DE
  • IT

1.5KE130CA

Teil Nr. 1.5KE130CA
Hersteller Littelfuse Inc.
Katalog TVS - Diodes
Beschreibung TVS Diode Single Bi-Dir 111V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 111VWM 179VC AXIAL
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Littelfuse Inc.
Standard-Paket 1
Kategorie Circuit Protection
Familie TVS - Diodes
Serie 1.5KE
Verpackung Reel
Typ Zener
Bidirektionale Kanäle 1
Spannung - Reverse Standoff (Typ) 111V
Spannung - Durchbruch (Min) 124V
Spannung - Klemmen (Max) @ Ipp 179V
Strom - Spitzenimpuls (10/1000µs) 8.5A
Leistung - Spitzenimpuls 1500W (1.5kW)
Schutz von Stromleitungen No
Anwendungen General Purpose
Betriebstemperaturbereich -55°C ~ 175°C (TJ)
Montageart Through Hole
Paket DO-201AA DO-27 Axial
Hersteller Gerätepaket DO-201
Katalog 1.5KE Series
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 051928-1.5KE130CA
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 94 pct.
Stand von Angebot und Nachfrage Limited
Anwendungsbereich Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Familienname 1.5KE130CA
Einführung Datum March 21, 2004
ECCN EAR99
Herkunftsland China, Taiwan
Halogenfrei Compliant
Geschätztes EOL-Datum 2027
Ultra Librarian 3D-Modell Ultra Librarian 1.5KE130CA CAD-Modell

Beschreibung

1.5KE130CA from Littelfuse Inc. is a TVS diode intended for transient voltage suppression in circuits exposed to surge and electrostatic events. Devices in this category are commonly selected to help protect power rails, industrial controls, telecom interfaces, and other sensitive electronics from short-duration overvoltage conditions that can damage downstream components. Engineers typically consider parts like 1.5KE130CA when designing for improved robustness, field reliability, and reduced maintenance risk in exposed electrical environments. Its value is strongest in protection-oriented designs where surge resilience is a key requirement rather than signal processing or power conversion. Lifecycle status for this part is currently listed as information not available, so design teams should confirm supply continuity directly with Littelfuse Inc. or authorized distribution before committing it into long-life programs. RoHS compliance information is also not available in the provided input and should be verified using the latest manufacturer datasheet, compliance certificate, or distributor environmental documentation.

Meistverkaufte Produkte

Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
275+ 0.1833$ 50.4075$
665+ 0.1504$ 100.0160$
1,030+ 0.1457$ 150.0710$
1,420+ 0.1410$ 200.2200$
1,835+ 0.1363$ 250.1105$
2,455+ 0.1222$ 300.0010$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 23,632 Stücke
MOQ: 275 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess