DE
  • EN
  • DE
  • IT

LTST-C190KGKT

Teil Nr. LTST-C190KGKT
Hersteller Lite-On Inc.
Katalog LED Indication - Discrete
Beschreibung LED GREEN CLEAR 0603 SMD
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Optoelectronics
Hersteller Lite-On Inc.
Verpackung Reel - TR
Status Active
Farbe Green
Farbe des Objektivs Colorless
Transparenz der Linse Clear
Millicandela Bewertung 35mcd
Art/Größe der Linse Rectangle with Flat Top, 1.10mm x 0.80mm
Vorwärtsspannung 2V
Strom - Test 20mA
Betrachtungswinkel 130°
Montage SMD (SMT)
Wellenlänge - Dominant 571nm
Wellenlänge - Spitzenwert 574nm
Dimension 1.60mm L x 0.80mm W
Höhe (Max) 0.80mm
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 020708-LTST-C190KGKT
Familienname LTST-C190KGKT
Einführung Datum July 18, 2002
ECCN EAR99
Halogenfrei Compliant
Geschätztes EOL-Datum 2024
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 46 pct.
Stand von Angebot und Nachfrage Sufficient
Anwendungsbereich Used in Consumer Electronics
Menge pro Paket 4k pcs
Ultra Librarian 3D-Modell Ultra Librarian LTST-C190KGKT CAD-Modell

Beschreibung

LTST-C190KGKT from Lite-On Inc. is a discrete LED indication component commonly selected for visual status signaling in embedded systems, industrial controls, consumer electronics, networking hardware, and instrumentation panels. Engineers typically use parts in this category to provide compact, reliable indication for power, fault, activity, and user-interface feedback where clear on-board visibility is required. As a Lite-On device, this part is relevant for designs that prioritize established optoelectronic sourcing channels and broad application fit across production and service environments. The current lifecycle status for LTST-C190KGKT is information not available, so design teams should confirm availability and long-term support directly with Lite-On Inc. or authorized distribution before locking it into new programs. RoHS compliance status is also information not available from the provided input. For compliance-sensitive projects, engineers and procurement teams should verify the latest datasheet, material declaration, and manufacturer statements before release to production.

Meistverkaufte Produkte

Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
3,090+ 0.0162$ 50.0580$
7,520+ 0.0133$ 100.0160$
11,630+ 0.0129$ 150.0270$
16,000+ 0.0125$ 200.0000$
20,665+ 0.0121$ 250.0465$
27,780+ 0.0108$ 300.0240$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 422,060 Stücke
MOQ: 3090 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess