DE
  • EN
  • DE
  • IT

15-21SYGC/S530-E2/TR8

Teil Nr. 15-21SYGC/S530-E2/TR8
Hersteller Everlight Electronics Co Ltd
Katalog LED Indication - Discrete
Beschreibung LED Uni-Color Yellow Green 575nm 2-Pin Chip 1206(3216Metric) T/R / LED YELLOW-GRN CLEAR 1206 SMD
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Optoelectronics
Hersteller Everlight Electronics Co Ltd
Verpackung Reel - TR
Status Active
Farbe Yellow-Green
Farbe des Objektivs Colorless
Transparenz der Linse Clear
Millicandela Bewertung 21mcd
Art/Größe der Linse Rectangle with Flat Top, 2.00mm x 1.50mm
Vorwärtsspannung 2V
Strom - Test 20mA
Betrachtungswinkel 130°
Montage SMD (SMT)
Wellenlänge - Dominant 573nm
Wellenlänge - Spitzenwert 575nm
Koffer/Paket 1206
Höhe (Max) 1.00mm
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1001522-15-21SYGC/S530-E2/TR8
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 66 pct.
Stand von Angebot und Nachfrage Balance
Familienname 15-21SYGC/S530-E2
Einführung Datum November 16, 2005
ECCN EAR99
Herkunftsland Taiwan
Halogenfrei Compliant
Geschätztes EOL-Datum 2027
Ultra Librarian 3D-Modell Ultra Librarian 15-21SYGC/S530-E2/TR8 CAD-Modell

Beschreibung

The 15-21SYGC/S530-E2/TR8 is a surface-mount LED from Everlight Electronics. It emits a Super Yellow Green light. This LED is designed for various indication and display applications where a bright and efficient light source is needed.

Applications:

  • Panel Indicators
  • Status Indicators
  • Consumer Electronics
  • Commercial Lighting
  • Backlighting for LCDs and switches

Features:

  • Super Yellow Green light emission
  • Surface Mount Technology (SMT)
  • Compact Package Size (1.6 x 0.8 x 0.6 mm)
  • High Luminous Intensity
  • Wide Viewing Angle
  • Lead-Free Reflow Solder Compatible
  • EIA STD Package

Benefits:

  • Provides a highly visible and efficient light source
  • Easy to integrate into automated assembly processes due to SMT design
  • Saves board space due to its compact size
  • Enhances product appearance with its bright and vibrant color
  • Ensures reliable performance in various environmental conditions
  • Compliant with environmental regulations

Additional Details:

The specific wavelength of the Super Yellow Green light emitted by the 15-21SYGC/S530-E2/TR8 typically falls within the range of 568-573 nm. The luminous intensity is measured in millicandelas (mcd), and this particular LED offers a high intensity output for its size. The viewing angle is typically around 130 degrees, providing a wide area of visibility. This LED is packaged on tape and reel for automated pick-and-place assembly. The forward voltage is typically around 2.0-2.5V, and the forward current is usually 20mA. The operating temperature range typically spans from -40°C to +85°C. The part is RoHS compliant, which ensures that it is free from hazardous substances as specified in the RoHS directive.

Meistverkaufte Produkte

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Toshiba Semiconductor and Storage
Ab 7.5672$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
600+ 0.0835$ 50.1000$
1,460+ 0.0686$ 100.1560$
2,260+ 0.0664$ 150.0640$
3,115+ 0.0643$ 200.2945$
4,030+ 0.0621$ 250.2630$
5,390+ 0.0557$ 300.2230$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 388,200 Stücke
MOQ: 600 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess