DE
  • EN
  • DE
  • IT

BCR421UW6-7

Teil Nr. BCR421UW6-7
Hersteller Diodes Incorporated
Katalog PMIC - LED Drivers
Beschreibung IC LED DRIVER SOT26 / LINEAR LED CONSTANT CURRENT REGULATOR
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Diodes Incorporated
Verpackung Reel
Typ Linear
Interne(r) Schalter Yes
Anzahl der Ausgänge 1
Spannung - Versorgung (Min) 1.4V
Spannung - Versorgung (Maximum) 40V
Spannung - Ausgang 40V
Strom - Ausgang / Kanal 350mA
Dimmen PWM
Anwendungen Automotive, Lighting, Signage
Temperaturbereich - Betrieb -55°C ~ 150°C
Montageart SMD
Hersteller Paket SOT-23-6
Lieferant Gerätepaket SOT-26
Teilnummer Serie BCR421
Hersteller Packmenge 3,000
MSL-Stufe 1 (Unlimited)
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 82 pct.
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 803622-BCR421UW6-7
Ultra Librarian 3D-Modell Ultra Librarian BCR421UW6-7 CAD-Modell

Beschreibung

Diodes Incorporated BCR421UW6-7 LED Driver

The BCR421UW6-7 from Diodes Incorporated is a high-performance, constant current linear LED driver designed to deliver precise current regulation and an enhanced lifetime for lighting applications. This efficient and reliable LED driver is specifically engineered to provide a constant current to high-brightness LEDs, ensuring consistent light output and color uniformity across a range of conditions.

Featuring a wide operating voltage range of 16V to 40V, the BCR421UW6-7 can drive LED strings with varying configurations, making it an ideal choice for a broad spectrum of lighting solutions, including architectural lighting, general illumination, signage, and decorative lighting. Its ability to drive up to 100mA of output current allows for flexibility in designing lighting systems with different brightness levels.

Key Features:

  • Constant Current Output: The BCR421UW6-7 maintains a steady current to ensure uniform brightness, which is crucial for applications where light consistency is critical.
  • Wide Operating Voltage Range: With an input voltage range of 16V to 40V, it is suitable for various LED configurations and ensures compatibility with a range of power supplies.
  • High Output Current: Capable of delivering up to 100mA, this LED driver can power a wide array of LEDs, from single units to more extensive arrays.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, thereby enhancing the system's reliability and lifespan.
  • Simple Design: Its SOT-26 package allows for a compact PCB layout and is easy to integrate into various designs without the need for external components.
  • Energy Efficient: As a linear driver, the BCR421UW6-7 offers low dropout performance, which translates to energy savings and reduced heat generation.

The BCR421UW6-7 LED driver is also characterized by its simplicity of design, which enables a straightforward implementation into existing LED lighting systems without the need for complex circuitry. Its SOT-26 package is not only space-saving but also offers a cost-effective solution for driving LEDs with high reliability.

With its robust design and comprehensive protection features, the BCR421UW6-7 from Diodes Incorporated stands out as a versatile and durable choice for a multitude of LED driving applications, ensuring consistent performance and a long operational lifespan.

Meistverkaufte Produkte

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
70+ 0.7667$ 53.6690$
140+ 0.7182$ 100.5480$
220+ 0.6940$ 152.6800$
310+ 0.6454$ 200.0740$
405+ 0.6212$ 251.5860$
505+ 0.5969$ 301.4345$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 6,000 Stücke
MOQ: 70 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess