DE
  • EN
  • DE
  • IT

AP431YG-13

Teil Nr. AP431YG-13
Hersteller Diodes Incorporated
Katalog PMIC - Voltage Reference
Beschreibung IC VREF SHUNT ADJ SOT89-3L / V-Ref Adjustable 2.495V to 36V 200mA 4-Pin(3+Tab) SOT-89 T/R
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits (ICs)
Hersteller Diodes Incorporated
Verpackung Reel package
Referenztyp Shunt
Ausgangstyp Adjustable
Ausgangsspannung 2.495V
Ausgangsspannung MAX 36V
Ausgang Strom 200mA
Toleranz ±1%
Temperatur-Koeffizient 30ppm/°C
Strom - Kathode 500μA
Betriebstemperaturbereich -20°C ~ 85°C (TA)
Montage SMD
Paket TO-243AA
Hersteller Paket SOT-89
Win Source Teilenummer 768618-AP431YG-13
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 45 pct.
Stand von Angebot und Nachfrage Limited
Familienname AP431
Einführung Datum June 08, 2003
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2020
Ultra Librarian 3D-Modell Ultra Librarian AP431YG-13 CAD-Modell

Beschreibung

Introducing the AP431YG-13 Voltage Reference IC from Diodes Incorporated

The AP431YG-13 is a high-performance adjustable precision shunt regulator designed by Diodes Incorporated. This integrated circuit (IC) is a versatile component that can be used in a wide array of applications, ranging from power supplies to voltage monitoring systems. With its precision voltage reference and low dynamic impedance, the AP431YG-13 is an ideal solution for designers looking to enhance the stability and accuracy of their electronic circuits.

Key Features of the AP431YG-13

  • Adjustable Output Voltage: The AP431YG-13 offers an adjustable output voltage from 2.5V to 36V, providing flexibility for various design requirements.
  • High Precision: It delivers a high accuracy of 0.5% at 25°C, ensuring reliable performance for critical applications.
  • Low Dynamic Impedance: With a dynamic impedance of less than 0.2 ohms, this IC provides stable reverse breakdown voltage.
  • Wide Operating Current Range: The AP431YG-13 operates over a current range of 1.0 to 100mA, making it suitable for a broad spectrum of load conditions.
  • Extended Temperature Range: It is designed to function over an industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.

Applications

The versatility of the AP431YG-13 allows it to be used in numerous applications, including:

  • Adjustable power supplies
  • Battery chargers
  • Switching power supplies
  • Voltage monitoring
  • Motor control
  • Precision data systems

Package and Quality Assurance

The AP431YG-13 comes in a compact SOT-89 package, which is ideal for space-constrained applications. It is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Diodes Incorporated is committed to providing high-quality products, and the AP431YG-13 is no exception, with rigorous testing and quality control procedures in place to ensure its performance and reliability.

For electronic designers and engineers looking for a reliable voltage reference solution, the AP431YG-13 from Diodes Incorporated offers the perfect blend of flexibility, precision, and durability. Whether it's for power regulation or signal conditioning, this IC stands as a robust component in any electronic system.

Meistverkaufte Produkte

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.7821$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
740+ 0.0785$ 58.0900$
1,790+ 0.0647$ 115.8130$
2,780+ 0.0624$ 173.4720$
3,775+ 0.0612$ 231.0300$
4,905+ 0.0589$ 288.9045$
6,525+ 0.0531$ 346.4775$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 34,260 Stücke
MOQ: 740 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess