DE
  • EN
  • DE
  • IT

AL8861Y-13

Teil Nr. AL8861Y-13
Hersteller Diodes Incorporated
Katalog PMIC - LED Drivers
Beschreibung IC LED DRVR REG PWM 1.5A SOT89-5 / 40V 1.5A BUCK LED DRIVER
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Diodes Incorporated
Verpackung Reel
Typ DC DC Regulator
Topologie Step-Down (Buck)
Interne(r) Schalter Yes
Anzahl der Ausgänge 1
Spannung - Versorgung (Min) 4.5V
Spannung - Versorgung (Maximum) 40V
Spannung - Ausgang 36V
Strom - Ausgang / Kanal 1.5A
Frequenz 1MHz
Dimmen Analog, PWM
Anwendungen Backlight, Lighting, Signage
Temperaturbereich - Betrieb -40°C ~ 85°C
Montageart SMD
Hersteller Paket SOT-89-5/6
Lieferant Gerätepaket SOT-89-5
Hersteller Packmenge 2,500
MSL-Stufe 3 (168 Hours)
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 73 pct.
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 804016-AL8861Y-13
Ultra Librarian 3D-Modell Ultra Librarian AL8861Y-13 CAD-Modell

Beschreibung

Product Overview: AL8861Y-13 from Diodes Incorporated

The AL8861Y-13 is a highly efficient, step-down DC/DC converter designed by Diodes Incorporated. This product is specifically engineered to meet the needs of high-performance power regulation applications. It is an ideal solution for driving single or multiple series-connected LEDs efficiently from a voltage source higher than the LED voltage.

Key Features

  • High Efficiency: With an efficiency of up to 97%, the AL8861Y-13 ensures minimal power loss during the conversion process, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 5V to 60V, accommodating a diverse set of power sources and varying input conditions.
  • Integrated MOSFET: The inclusion of a built-in power MOSFET simplifies the circuit design and reduces external component count, leading to a compact and reliable end product.
  • Adjustable Output Current: Users can set the output current up to 1A which allows for flexibility in driving different LED configurations while maintaining high brightness and uniformity.
  • Thermal Protection: The AL8861Y-13 comes with built-in over-temperature protection that safeguards the device and the system under high-temperature operating conditions.
  • PWM and Analog Dimming: The device supports both PWM and analog dimming capabilities, granting precise control over the brightness levels of the LEDs.

Applications

The AL8861Y-13 is versatile and can be used in a variety of applications, including but not limited to:

  • LED backlighting for TVs and monitors
  • Architectural lighting
  • General illumination
  • Signage and decorative LED lighting
  • Automotive lighting systems

With its robust design and comprehensive feature set, the AL8861Y-13 from Diodes Incorporated is a reliable choice for designers looking to create efficient, high-performance LED lighting solutions.

Meistverkaufte Produkte

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Toshiba Semiconductor and Storage
Ab 7.5672$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
315+ 0.1612$ 50.7780$
665+ 0.1510$ 100.4150$
1,030+ 0.1459$ 150.2770$
1,475+ 0.1357$ 200.1575$
1,915+ 0.1306$ 250.0990$
2,395+ 0.1255$ 300.5725$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 108,200 Stücke
MOQ: 315 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess