DE
  • EN
  • DE
  • IT

AL8805W5-7

Teil Nr. AL8805W5-7
Hersteller Diodes Incorporated
Katalog PMIC - LED Drivers
Beschreibung IC LED DRIVER RGLTR DIM 1A SOT25
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Diodes Incorporated
Verpackung Reel - TR
Status Active
Typ DC DC Regulator
Topologie Step-Down (Buck)
Interne(r) Schalter Yes
Anzahl der Ausgänge 1
Betriebseingangsspannung (min) 6V
Maximale Versorgungsspannung 36V
Kanal-Ausgangsstrom 1A (Switch)
Frequenz 1MHz
Dimmen Analog, PWM
Temperaturbereich - Betrieb -40°C to 125°C (TJ)
Montage SMD (SMT)
Koffer/Paket SOT-25
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 009637-AL8805W5-7
Familienname AL8805
Einführung Datum September 08, 2010
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2022
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 66 pct.
Stand von Angebot und Nachfrage Sufficient
Ultra Librarian 3D-Modell Ultra Librarian AL8805W5-7 CAD-Modell

Beschreibung

Diodes Incorporated AL8805W5-7 LED Driver

The AL8805W5-7 is a highly efficient, step-down DC/DC converter designed specifically for driving single or multiple series-connected LEDs. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, the AL8805W5-7 is an ideal solution for LED lighting applications.

This compact device is housed in a small SOT-25 package, making it perfect for space-constrained applications. It operates from an input voltage ranging from 6V to 36V, which allows it to be used in various systems, from battery-powered devices to industrial lighting solutions. The AL8805W5-7 can drive up to 8 LEDs in series with a maximum output current of 1A, providing a high level of brightness and efficiency.

One of the key features of the AL8805W5-7 is its simplicity of use. With an integrated switch, it requires minimal external components, reducing the overall system cost and complexity. Additionally, it offers a high switching frequency of up to 1MHz, which enables the use of small, low-cost inductors and capacitors, further minimizing the footprint and cost of the overall solution.

The device also includes built-in features for enhanced performance and safety. It has thermal shutdown protection to prevent damage from overheating and over-temperature conditions. Furthermore, the AL8805W5-7 incorporates over-current protection, ensuring that the LED current does not exceed the maximum threshold, thus safeguarding the LEDs and extending their lifespan.

With its high efficiency of up to 95%, the AL8805W5-7 is not only energy-saving but also helps reduce heat generation, a common issue in LED applications. This makes it an excellent choice for portable lighting, architectural lighting, decorative lighting, and backlighting systems.

In summary, the AL8805W5-7 from Diodes Incorporated is a versatile, efficient, and reliable solution for driving high-brightness LEDs. Its compact form factor, ease of integration, and robust protection features make it an attractive option for designers looking to enhance their LED lighting systems.

Meistverkaufte Produkte

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
Toshiba Semiconductor and Storage
Ab 7.5672$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
18+ 2.8102$ 50.5836$
44+ 2.3059$ 101.4596$
68+ 2.2338$ 151.8984$
93+ 2.1617$ 201.0381$
120+ 2.0897$ 250.7640$
161+ 1.8735$ 301.6335$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 6,000 Stücke
MOQ: 18 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess