DE
  • EN
  • DE
  • IT

ATMEGA328P-AU

Teil Nr. ATMEGA328P-AU
Hersteller Atmel
Katalog Embedded - Microcontrollers
Beschreibung IC MCU 8BIT 32KB FLASH 32TQFP
Muster
Rohs-status Muss überprüft werden
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Microchip Technology
Verpackung Reel - TR
Status Active
Kernprozessor AVR
Teil Kerngröße 8-Bit
Geschwindigkeit (Frequenz) 20MHz
Anzahl der E/A 23
Programmspeichergröße 32KB (16K x 16)
Programmspeicher Typ FLASH
EEPROM-Größe 1K x 8
Daten RAM Größe 2K x 8
Versorgungsspannung - Betrieb 1.8 V to 5.5 V
Datenumwandler A/D 8x10b
Temperaturbereich - Betrieb -40°C to 85°C (TA)
Koffer/Paket 32-TQFP (7x7)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 088686-ATMEGA328P-AU
Familienname ATmega328
Einführung Datum May 18, 2009
ECCN EAR99
Herkunftsland Philippines, Republic of Korea, Taiwan
Halogenfrei Compliant
Geschätztes EOL-Datum 2023
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 62 pct.
Stand von Angebot und Nachfrage Sufficient
Ultra Librarian 3D-Modell Ultra Librarian ATMEGA328P-AU CAD-Modell

Beschreibung

The Atmel ATmega328P-AU is a low-power, 8-bit microcontroller based on the AVR® enhanced RISC architecture. It is a popular choice for embedded systems and hobbyist projects due to its low cost, ease of use, and wide range of features.

The ATmega328P-AU has a 32KB flash memory, 1KB EEPROM, and 2KB SRAM. It also has a variety of peripherals, including:

  • 23 general purpose I/O lines
  • 32 general purpose working registers
  • Three flexible timer/counters with compare modes
  • Internal and external interrupts
  • Serial programmable USART
  • Byte-oriented Two-Wire serial interface (I2C)
  • SPI serial port
  • 6-channel 10-bit A/D converter (8-channels in TQFP and QFN/MLF packages)
  • Programmable watchdog timer with internal oscillator
  • Five software selectable power saving modes

The ATmega328P-AU can be programmed using a variety of languages and tools, including the Arduino IDE. It is also supported by a large community of users, which makes it easy to find help and resources.

Here are some examples of applications where the ATmega328P-AU can be used:

  • Robotics
  • Industrial automation
  • Consumer electronics
  • Home automation
  • Medical devices
  • Wearable devices
  • Hobbyist projects

Some of the key benefits of the ATmega328P-AU include:

  • Low cost
  • Ease of use
  • Wide range of features
  • Large community of users
  • Support for a variety of programming languages and tools

Here are some specific examples of projects that can be built with the ATmega328P-AU:

  • Arduino-based robots
  • Weather stations
  • Digital thermometers
  • LED controllers
  • Home security systems
  • Music players
  • Game consoles
  • And many more!

The ATmega328P-AU is a versatile and powerful microcontroller that can be used to build a wide range of projects. It is a great choice for both beginners and experienced users alike.

Additional information:

  • The ATmega328P-AU is available in a variety of packages, including DIP, TQFP, and QFN/MLF.
  • It operates at a voltage range of 1.8V to 5.5V.
  • It has a maximum clock speed of 20MHz.
  • It has a temperature range of -40°C to +85°C.

Overall, the ATmega328P-AU is a great choice for embedded systems and hobbyist projects. It is low cost, easy to use, and has a wide range of features.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
24+ 2.1067$ 50.5608$
51+ 1.9734$ 100.6434$
79+ 1.9067$ 150.6293$
113+ 1.7734$ 200.3942$
147+ 1.7067$ 250.8849$
183+ 1.6400$ 300.1200$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 25,150 Stücke
MOQ: 24 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess