DE
  • EN
  • DE
  • IT

PESD3V3S2UT

Teil Nr. PESD3V3S2UT
Hersteller NXP
Katalog TVS - Diodes
Beschreibung TVS DIODE 3.3VWM 20VC SOT23
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Circuit Protection
Hersteller Nexperia USA Inc.
Verpackung Reel - TR
Status Active
Typ Zener
Unidirektionale Kanäle 2
STAND-OFF Spannung (Vwm) 3.3V (Max)
Minimale Durchschlagsspannung 5.2V
Maximale Klemmenspannung 20V
Impulsspitzenstrom (Ippm) 18A (8/20μs)
Verlustleistung - Pd 330W
Anwendungen General Purpose
Kapazität @ Frequenz 207pF @ 1MHz
Temperaturbereich - Betrieb -65°C to 150°C (TA)
Montage SMD (SMT)
Koffer/Paket SOT-23 (TO-236AB)
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 095410-PESD3V3S2UT
Familienname PESD3V3S2UT
Einführung Datum August 20, 2003
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2023
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 87 pct.
Stand von Angebot und Nachfrage Sufficient
Anwendungsbereich Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D-Modell Ultra Librarian PESD3V3S2UT CAD-Modell

Beschreibung

Introducing the PESD3V3S2UT ESD Protection Diode from NXP Semiconductors

The PESD3V3S2UT is a state-of-the-art ESD protection diode designed by NXP Semiconductors, a leader in the electronics industry. This robust component is specifically engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic equipment.

Key Features

  • Bi-directional ESD protection: The PESD3V3S2UT is capable of protecting circuits from ESD pulses in both directions, ensuring comprehensive coverage for your sensitive electronics.
  • Low clamping voltage: With a low clamping voltage, this diode provides an effective barrier against ESD, preventing high voltage spikes from reaching and damaging sensitive components.
  • High surge current capability: The device is designed to withstand high surge currents, making it suitable for applications where transient surges can be particularly destructive.
  • Ultra-small package: The PESD3V3S2UT comes in an ultra-small DFN1006-2 (SOD882) leadless package, which is ideal for space-constrained applications.
  • High-speed data line protection: This protection diode is optimized for high-speed data line applications, including USB 2.0, HDMI, and other fast communication interfaces that require robust ESD protection without compromising signal integrity.

Applications

The versatility of the PESD3V3S2UT makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Mobile devices
  • Computers and peripherals
  • Digital cameras
  • Portable electronics
  • Networking equipment
  • Telecommunication systems

Reliability and Performance

With NXP's commitment to quality, the PESD3V3S2UT is manufactured to the highest standards, ensuring reliability and performance. The device complies with the IEC 61000-4-2 standard, providing ESD protection up to ±30 kV (air and contact discharge), and is capable of withstanding numerous ESD strikes without degradation.

In summary, the PESD3V3S2UT from NXP Semiconductors is an exceptional solution for protecting high-speed interfaces from ESD events. Its combination of a small form factor, high surge capability, and low clamping voltage makes it a top choice for engineers looking to enhance the durability and longevity of their electronic products.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
425+ 0.1180$ 50.1500$
905+ 0.1105$ 100.0025$
1,405+ 0.1068$ 150.0540$
2,015+ 0.0993$ 200.0895$
2,620+ 0.0956$ 250.4720$
3,270+ 0.0918$ 300.1860$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 360,000 Stücke
MOQ: 425 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess