DE
  • EN
  • DE
  • IT

TLV9062QDGKRQ1

Teil Nr. TLV9062QDGKRQ1
Hersteller Texas Instruments
Katalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Beschreibung IC CMOS 2 CIRCUIT 8VSSOP / CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Serie Automotive, AEC-Q100
Paket Tape & Reel
Verstärker Typ CMOS
Anzahl der Schaltkreise 2
Ausgangstyp Rail-to-Rail
Anstiegsrate 6.5V/µs
Verstärkung Bandbreitenprodukt 10 MHz
Strom - Eingangsvorspannung 5 pA
Spannung - Eingangsoffset 300 µV
Strom - Versorgung 538µA (x2 Channels)
Strom - Ausgang / Kanal 50 mA
Spannung - Versorgungsspanne (Min) 1.8 V
Spannung - Versorgungsspanne (Max) 5.5 V
Temperaturbereich - Betrieb -40°C ~ 125°C (TA)
Montage SMD (SMT)
Verpackung / Koffer 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lieferant Gerätepaket 8-VSSOP
MSL-Stufe 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Andere Namen 296-TLV9062QDGKRQ1TR,296-TLV9062QDGKRQ1DKR,296-TLV9062QDGKRQ1CT
Standard-Paket 2,500
Win Source Teilenummer 1124466-TLV9062QDGKRQ1
Gefälschte Bedrohung auf dem freien Markt 57 pct.
Ultra Librarian 3D-Modell Ultra Librarian TLV9062QDGKRQ1 CAD-Modell

Beschreibung

TLV9062QDGKRQ1 Automotive Dual Operational Amplifier

The TLV9062QDGKRQ1 from Texas Instruments is a high-performance, automotive-grade dual operational amplifier that is designed to meet the rigorous standards of the automotive industry. With its extended temperature range and enhanced reliability, this op-amp is ideal for a wide range of automotive applications, including sensor signal conditioning, powertrain control systems, and battery management.

This operational amplifier features a low-voltage operation with a supply range of 1.8V to 5.5V, making it suitable for use in systems with tight power constraints. The TLV9062QDGKRQ1 also boasts a rail-to-rail input and output, which enables it to provide maximum dynamic range, a critical factor for high-precision signal processing in automotive environments.

The device provides excellent DC accuracy and AC performance, with a gain bandwidth product of 10MHz and a slew rate of 6.5V/µs. These characteristics ensure that the amplifier can handle a broad spectrum of frequencies without compromising signal fidelity, making it a versatile choice for both time-critical and high-precision applications.

Moreover, the TLV9062QDGKRQ1 is designed with robustness in mind, featuring integrated EMI and ESD protection circuits that safeguard the device against the harsh electrical environments found in automotive applications. This protection, along with the device's AEC-Q100 qualification, ensures long-term reliability and performance under extreme conditions.

The operational amplifier is available in an 8-pin VSSOP (DGK) package, which is not only space-saving but also allows for efficient PCB layout in complex automotive circuits. Its pin-to-pin compatibility with other devices in Texas Instruments' operational amplifier portfolio allows for easy scalability and design flexibility.

In summary, the TLV9062QDGKRQ1 is a robust, high-performance operational amplifier that provides automotive system designers with the precision, efficiency, and reliability necessary to meet the demanding requirements of modern vehicle electronics. Its comprehensive feature set ensures that it can be deployed across a range of applications, solidifying its position as a go-to component in the automotive industry.

Meistverkaufte Produkte

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
80+ 0.6424$ 51.3920$
190+ 0.5271$ 100.1490$
295+ 0.5106$ 150.6270$
405+ 0.4942$ 200.1510$
525+ 0.4777$ 250.7925$
705+ 0.4283$ 301.9515$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 12,161 Stücke
MOQ: 80 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess