DE
  • EN
  • DE
  • IT

OPA2991IDR

Teil Nr. OPA2991IDR
Hersteller Texas Instruments
Katalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Beschreibung IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Paket Tape & Reel
Verstärker Typ General Purpose
Anzahl der Schaltkreise 2
Ausgangstyp Rail-to-Rail
Anstiegsrate 21V/µs
Verstärkung Bandbreitenprodukt 4.5 MHz
Strom - Eingangsvorspannung 10 pA
Spannung - Eingangsoffset 125 µV
Strom - Versorgung 560µA (x2 Channels)
Strom - Ausgang / Kanal 75 mA
Spannung - Versorgungsspanne (Min) 2.7 V
Spannung - Versorgungsspanne (Max) 40 V
Temperaturbereich - Betrieb -40°C ~ 125°C (TA)
Montage SMD (SMT)
Verpackung / Koffer 8-SOIC (0.154", 3.90mm Width)
Lieferant Gerätepaket 8-SOIC
Basis-Produktnummer OPA2991
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Andere Namen 296-OPA2991IDRDKR,296-OPA2991IDRCT,296-OPA2991IDRTR
Standard-Paket 2,500
Win Source Teilenummer 980370-OPA2991IDR
Gefälschte Bedrohung auf dem freien Markt 61 pct.
Ultra Librarian 3D-Modell Ultra Librarian OPA2991IDR CAD-Modell

Beschreibung

Introducing the OPA2991IDR from Texas Instruments

The OPA2991IDR is a high-performance operational amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This device is part of their precision Op-Amp family and is crafted to meet a wide range of application requirements, offering a perfect blend of features that make it suitable for industrial, automotive, and consumer electronics markets.

The OPA2991IDR boasts a dual-channel configuration, providing designers with the flexibility to implement multiple amplifiers in their systems without occupying excessive space on the PCB. It operates over a wide supply range of 4.5V to 36V, or ±2.25V to ±18V for split supplies, which allows for versatile use in both single and dual supply operations.

One of the key attributes of the OPA2991IDR is its low offset voltage, which ensures high accuracy in signal amplification. This makes it an excellent choice for precision applications such as sensor signal conditioning, active filtering, and data acquisition systems. Additionally, the device features a low input bias current and low quiescent current, enhancing its efficiency and making it suitable for battery-powered applications.

With a wide bandwidth of 3MHz, the OPA2991IDR provides ample frequency response for a variety of analog signals. Its high slew rate ensures that the output can keep up with rapid changes in the input signal, which is critical in applications requiring fast response times, such as control systems and audio processing.

The operational amplifier comes in a compact SOIC-8 package, which is widely used in the industry and preferred for its small footprint and ease of integration into various circuit designs. Furthermore, the OPA2991IDR is specified for operation from -40°C to +125°C, a temperature range that assures reliable performance in harsh environments.

Overall, the OPA2991IDR from Texas Instruments is a versatile, high-precision operational amplifier that offers an excellent balance of performance, power efficiency, and robustness, making it a go-to choice for engineers and designers across multiple disciplines.

Meistverkaufte Produkte

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
26+ 1.9785$ 51.4410$
62+ 1.6234$ 100.6508$
96+ 1.5727$ 150.9792$
132+ 1.5220$ 200.9040$
170+ 1.4712$ 250.1040$
228+ 1.3190$ 300.7320$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 4,170 Stücke
MOQ: 26 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess