DE
  • EN
  • DE
  • IT

MSP430G2755IRHA40R

Teil Nr. MSP430G2755IRHA40R
Hersteller Texas Instruments
Katalog Embedded - Microcontrollers
Beschreibung IC MCU 16BIT 32KB FLASH 40VQFN
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Serie MSP430G2xx
Paket Tape & Reel
Produktstatus Active
Programmierbar Verified
Kernprozessor MSP430 CPU16
Kerngröße 16-Bit
Geschwindigkeit 16MHz
Konnektivität I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripheriegeräte Brown-out Detect/Reset, POR, WDT
Anzahl der E/A 32
Programmspeichergröße 32KB (32K x 8)
Programmspeicher Typ FLASH
RAM-Größe 4K x 8
Spannung - Versorgung (Vcc/Vdd) 1.8V ~ 3.6V
Datenumwandler A/D 12x10b
Oszillator Typ Internal
Temperaturbereich - Betrieb -40°C ~ 85°C (TA)
Montage Typ Surface Mount
Verpackung / Koffer 40-VFQFN Exposed Pad
Lieferant Gerätepaket 40-VQFN (6x6)
Basis-Produktnummer MSP430G2755
Standard-Paket 2,500 pcs
MSL-Stufe 3 (168 Hours)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Teilenummer 644914-MSP430G2755IRHA40R
Gefälschte Bedrohung auf dem freien Markt 62pct.
Ultra Librarian 3D-Modell Ultra Librarian MSP430G2755IRHA40R CAD-Modell

Beschreibung

Product Overview: MSP430G2755IRHA40R

The MSP430G2755IRHA40R is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for low-power consumer electronics, industrial, medical, and wireless connectivity applications. This MCU is part of Texas Instruments' MSP430 family, which is renowned for its ultra-low power consumption and flexible clocking system, making it ideal for battery-powered and energy-harvesting applications.

Key Features

  • Low Power Consumption: The MSP430G2755IRHA40R is designed for applications that require minimal power usage. With a variety of low-power modes, it ensures extended battery life in portable devices.
  • 16-bit RISC Architecture: The device features a 16-bit RISC CPU, allowing for efficient processing and fast instruction execution, which is critical for real-time applications.
  • Integrated Peripherals: It includes a range of integrated peripherals such as a 10-bit analog-to-digital converter (ADC), timers, and communication interfaces like SPI, I2C, and UART, adding to its versatility.
  • Memory: The MSP430G2755IRHA40R comes with a generous 32KB of flash memory and 1KB of RAM, providing ample space for complex programs and data buffering.
  • Flexible Clock System: The MCU offers a flexible clock system with a built-in digitally controlled oscillator (DCO) that allows the device to wake up from low-power modes to active mode in less than 1 µs.
  • Package: The device is available in a 40-VQFN (RHA) package, which is suitable for space-constrained applications.

Applications

The MSP430G2755IRHA40R is a versatile MCU that can be used in a variety of applications, including:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Wireless sensors and IoT devices

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem, which includes development kits, reference designs, software libraries, and the TI E2E™ support community. Additionally, extensive documentation, such as datasheets and user guides, is available to help streamline the design process and bring products to market faster.

With its robust feature set and low-power operation, the MSP430G2755IRHA40R is an excellent choice for designers looking to create efficient, reliable, and high-performance applications.

Meistverkaufte Produkte

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
15+ 3.5537$ 53.3055$
35+ 2.9158$ 102.0530$
54+ 2.8247$ 152.5338$
74+ 2.7336$ 202.2864$
95+ 2.6425$ 251.0375$
127+ 2.3691$ 300.8757$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 609 Stücke
MOQ: 15 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess