DE
  • EN
  • DE
  • IT

ISO7741DWR

Teil Nr. ISO7741DWR
Hersteller Texas Instruments
Katalog Digital Isolators
Beschreibung DGTL ISO 5KV 4CH GEN PURP 16SOIC / High Speed, Robust EMC Reinforced Quad-Channel Digital Isolators
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Texas Instruments
Verpackung Reel
Technologie Capacitive Coupling
Typ General Purpose
Isolierte Leistung No
Anzahl von Kanälen 4
Eingänge - Seite 1/Seite 2 3/1
Kanal-Typ Unidirectional
Spannung - Isolierung 5000Vrms
Gleichtaktstörfestigkeit (Min) 85kV/μs
Datenrate 100Mbps
Ausbreitungsverzögerung tpLH / tpHL (Maximum) 16ns, 16ns
Impulsbreitenverzerrung (Maximum) 4.9ns
Anstiegs/Abfallzeit (Typ) 2.4ns, 2.4ns
Versorgungsspannung (V) 2.25V ~ 5.5V
Temperaturbereich - Betrieb -55°C ~ 125°C
Montageart SMD
Hersteller Paket 16-SOIC
Lieferant Gerätepaket 16-SOIC
Hersteller Packmenge 2,000
MSL-Stufe 2 (1 Year)
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 41 pct.
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 804057-ISO7741DWR
Ultra Librarian 3D-Modell Ultra Librarian ISO7741DWR CAD-Modell

Beschreibung

The ISO7741DWR from Texas Instruments is a high-performance, quad-channel digital isolator designed to provide robust signal isolation for a wide range of applications. This device utilizes TI's proprietary silicon dioxide (SiO2) insulation barrier to achieve high isolation ratings and to ensure reliable operation under extreme conditions.

With its four isolated channels, the ISO7741DWR offers two forward and two reverse-direction channels, making it ideal for bidirectional communication in industrial automation systems, medical equipment, and other safety-critical applications. Each channel is capable of supporting data rates up to 100 Mbps, ensuring high-speed data transmission with minimal propagation delay.

The ISO7741DWR is characterized by its low power consumption and extended temperature range, operating efficiently from -40°C to +125°C. This makes it suitable for harsh industrial environments where energy efficiency and reliability are of paramount importance. Additionally, the device is equipped with fail-safe features that ensure a default output state in the absence of input power, thereby enhancing the safety of the overall system.

Key features of the ISO7741DWR include:

  • Quad-channel isolation: Two forward and two reverse-direction channels.
  • High data rates: Supports up to 100 Mbps.
  • Robust isolation barrier: Utilizes TI's SiO2 insulation technology.
  • Low power consumption: Optimized for energy efficiency.
  • Wide temperature range: Operates between -40°C to +125°C.
  • Fail-safe outputs: Ensures safe default state.

For easy integration into existing designs, the ISO7741DWR comes in a compact 16-pin SOIC package with industry-standard pin configurations. This allows for drop-in replacement and design flexibility. Whether you're designing for industrial control networks, motor control circuits, or need reliable isolation for sensitive analog-to-digital converters, the ISO7741DWR provides a high-quality solution that meets stringent safety and performance criteria.

With its combination of high-speed performance, robust isolation capabilities, and low power operation, the ISO7741DWR from Texas Instruments is an excellent choice for designers looking to enhance the safety and reliability of their digital communication systems.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
70+ 0.7597$ 53.1790$
145+ 0.7117$ 103.1965$
220+ 0.6876$ 151.2720$
315+ 0.6395$ 201.4425$
410+ 0.6155$ 252.3550$
510+ 0.5915$ 301.6650$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 24,600 Stücke
MOQ: 70 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess