DE
  • EN
  • DE
  • IT

PMEG4010BEA115

Teil Nr. PMEG4010BEA115
Hersteller NXP
Katalog Diodes, Rectifiers - Single
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Discrete Semiconductor Products
Familie Diodes,Rectifiers - Single
Hersteller NXP
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 350740-PMEG4010BEA115
Popularität Low
Gefälschte Bedrohung auf dem freien Markt 29 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian PMEG4010BEA115 CAD-Modell

Beschreibung

NXP PMEG4010BEA115 Schottky Barrier Diode

The NXP PMEG4010BEA115 is a highly efficient, low forward voltage Schottky barrier diode designed for a wide range of applications. This diode is particularly well-suited for use in high-efficiency power management systems, where minimizing power loss is crucial. Its compact SOD123W package makes it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage: The PMEG4010BEA115 boasts a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • High Current Capability: With a forward current rating of 1 A, this diode can handle significant current, making it suitable for various power applications.
  • Reverse Voltage: It supports a reverse voltage of 40 V, providing a good margin for overvoltage spikes, thus ensuring reliability in fluctuating voltage environments.
  • Low Reverse Leakage Current: The diode's low leakage current helps to minimize power loss when the diode is in the reverse-biased state.
  • Peak Pulse Power Dissipation: Its peak pulse power dissipation capability ensures that the diode can withstand transient power spikes without damage.
  • High Junction Temperature: The device can operate at a junction temperature of up to 150°C, making it suitable for high-temperature environments.
  • Surface-Mounted Device (SMD): Designed for automated assembly processes, the SMD package allows for efficient manufacturing and reduced production costs.

Applications

The PMEG4010BEA115 is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management in portable and battery-powered devices
  • Reverse polarity protection circuits

Overall, the NXP PMEG4010BEA115 Schottky barrier diode is an excellent choice for designers looking for a robust, high-performance component that can contribute to the efficiency and reliability of their power management systems.

Meistverkaufte Produkte

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
ON Semiconductor
IC REG BUCK ADJ 3A SYNC 8SOIC
Ab 0.4717$
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Ab 1.5329$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Ab 1.0455$
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Toshiba Semiconductor and Storage
Ab 7.5672$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
530+ 0.0944$ 50.0320$
1,135+ 0.0884$ 100.3340$
1,760+ 0.0854$ 150.3040$
2,520+ 0.0795$ 200.3400$
3,270+ 0.0765$ 250.1550$
4,085+ 0.0735$ 300.2475$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 300,000 Stücke
MOQ: 530 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess