DE
  • EN
  • DE
  • IT

PIC16F886-I/SO

Teil Nr. PIC16F886-I/SO
Hersteller Microchip Technology
Katalog Embedded - Microcontrollers
Beschreibung IC MCU 8BIT 14KB FLASH 28SOIC
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorie Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Serie PIC® 16F
Paket Tube
Produktstatus Active
Programmierbar Verified
Kernprozessor PIC
Kerngröße 8-Bit
Geschwindigkeit 20MHz
Konnektivität I2C, SPI, UART/USART
Peripheriegeräte Brown-out Detect/Reset, POR, PWM, WDT
Anzahl der E/A 24
Programmspeichergröße 14KB (8K x 14)
Programmspeicher Typ FLASH
EEPROM-Größe 256 x 8
RAM-Größe 368 x 8
Spannung - Versorgung (Vcc/Vdd) 2V ~ 5.5V
Datenumwandler A/D 11x10b
Oszillator Typ Internal
Temperaturbereich - Betrieb -40°C ~ 85°C (TA)
Montage Typ Surface Mount
Verpackung / Koffer 28-SOIC (0.295", 7.50mm Width)
Lieferant Gerätepaket 28-SOIC
Basis-Produktnummer PIC16F886
Standard-Paket 27 pcs
MSL-Stufe 1 (Unlimited)
REACH-Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Teilenummer 843555-pIc16F886-I/SO
Gefälschte Bedrohung auf dem freien Markt 68pct.
Ultra Librarian 3D-Modell Ultra Librarian PIC16F886-I/SO CAD-Modell

Beschreibung

Microchip Technology's PIC16F886-I/SO Microcontroller

The PIC16F886-I/SO from Microchip Technology is a versatile and powerful microcontroller that serves as an ideal solution for a wide range of embedded applications. This 8-bit microcontroller is part of Microchip's renowned PIC16F family, known for its ease of use, low power consumption, and advanced features.

Key Features:

  • High-Performance RISC CPU: The PIC16F886-I/SO features a Reduced Instruction Set Computer (RISC) architecture that enables fast and efficient processing with a minimum number of instructions.
  • Flash Memory: Equipped with 14KB of flash memory, this microcontroller provides ample space for application code, which is particularly beneficial for complex or update-intensive applications.
  • Extensive Peripheral Set: It includes a variety of built-in peripherals such as an analog-to-digital converter (ADC), comparators, timers, synchronous and asynchronous serial communication, and more to enhance functionality without the need for additional components.
  • Flexible Oscillator Structure: The device supports various oscillator configurations, allowing designers to choose the best option for their specific requirements, whether it's precision, power consumption, or cost.
  • Power-Saving Features: With multiple power modes including Idle and Power-down modes, the PIC16F886-I/SO is designed for energy-efficient operation, making it suitable for battery-powered and power-sensitive applications.

Package and Temperature Range:

The PIC16F886-I/SO is available in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

This microcontroller is a perfect fit for a multitude of applications including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Medical devices
  • Smart sensors

With its robust set of features and capabilities, the PIC16F886-I/SO from Microchip Technology stands out as a top choice for developers seeking a reliable and flexible microcontroller for their next project.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
22+ 2.3582$ 51.8804$
46+ 2.2090$ 101.6140$
71+ 2.1344$ 151.5424$
101+ 1.9851$ 200.4951$
131+ 1.9105$ 250.2755$
164+ 1.8359$ 301.0876$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 58,100 Stücke
MOQ: 22 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess