DE
  • EN
  • DE
  • IT

23LCV1024-I/SN

Teil Nr. 23LCV1024-I/SN
Hersteller Microchip Technology
Katalog SRAM
Beschreibung IC NVSRAM 1M SPI 20MHZ 8SOIC
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Integrated Circuits
Hersteller Microchip Technology
Verpackung Tube
Speicher Typ Non-Volatile
Speicher Format NVSRAM
Technologie NVSRAM (Non-Volatile SRAM)
Speichergröße 1Mb (128K x 8)
Speicherschnittstelle SPI - Dual I/O
Taktfrequenz 20MHz
Versorgungsspannung (V) 2.5V ~ 5.5V
Temperaturbereich - Betrieb -40°C ~ 85°C
Montageart SMD
Hersteller Paket 8-SOIC
Lieferant Gerätepaket 8-SOIC
Familie Teilenummer 23LCV1024
Hersteller Packmenge 100
MSL-Stufe 1 (Unlimited)
Win Source Teilenummer 728743-23LCV1024-I/SN
Popularität Low
Gefälschte Bedrohung auf dem freien Markt 72 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian 23LCV1024-I/SN CAD-Modell

Beschreibung

Product Overview: Microchip Technology's 23LCV1024-I/SN

The 23LCV1024-I/SN is a high-performance, 1 Mbit Serial SRAM device from Microchip Technology, designed to provide quick and reliable data storage and retrieval for a wide range of applications. This integrated circuit is particularly well-suited for applications that demand high-speed memory access and low power consumption.

Key Features

  • Memory Size: The device offers a substantial storage capacity of 1 Mbit (128K x 8), which is ideal for buffering and data storage in complex systems.
  • Interface: It features a Serial Peripheral Interface (SPI) with clock rates up to 20 MHz, ensuring rapid data transfer rates that are essential for high-speed applications.
  • Operating Voltage: The 23LCV1024-I/SN operates within a wide voltage range of 2.5V to 5.5V, making it versatile for various system designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Low-Power Consumption: It is designed with power efficiency in mind, featuring low-power CMOS technology. This makes it particularly suitable for battery-operated and power-sensitive applications.
  • Temperature Range: The device is specified for industrial temperature ranges, from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The 23LCV1024-I/SN comes in a space-saving 8-pin SOIC (SN) package, which is conducive for compact PCB layouts and is widely used in industry-standard designs.

Applications

The versatility and performance of the 23LCV1024-I/SN make it an excellent choice for a variety of applications, including:

  • Real-time data storage in industrial controls
  • Temporary data storage for digital signal processing
  • Buffering data for telecommunications systems
  • Cache memory for microcontroller-based applications

With its combination of speed, capacity, and durability, the 23LCV1024-I/SN from Microchip Technology is an ideal solution for designers looking to enhance their systems with a reliable and efficient memory component. Whether it's for complex industrial machines or sophisticated consumer electronics, this Serial SRAM device offers the performance and flexibility needed to meet the demands of modern technology.

Meistverkaufte Produkte

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
11+ 4.9432$ 54.3752$
25+ 4.0559$ 101.3975$
39+ 3.9292$ 153.2388$
53+ 3.8024$ 201.5272$
69+ 3.6757$ 253.6233$
92+ 3.2955$ 303.1860$
!
Preise unterliegen dem Markt und werden nach Eingang der Bestellung bestätigt.
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 12,365 Stücke
MOQ: 11 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess