DE
  • EN
  • DE
  • IT
Teil Nr. SMF24A
Hersteller Littelfuse Inc.
Katalog TVS - Diodes
Beschreibung TVS DIODE 24VWM 38.9VC SOD123F
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Circuit Protection
Hersteller Littelfuse Inc.
Verpackung Reel - TR
Status Active
Typ Zener
Unidirektionale Kanäle 1
STAND-OFF Spannung (Vwm) 24V
Minimale Durchschlagsspannung 26.7V
Maximale Klemmenspannung 38.9V
Impulsspitzenstrom (Ippm) 5.1A
Verlustleistung - Pd 200W
Anwendungen General Purpose
Temperaturbereich - Betrieb -55°C to 150°C (TJ)
Montage SMD (SMT)
Koffer/Paket SOD-123F
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1098285-SMF24A
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 86 pct.
Stand von Angebot und Nachfrage Sufficient
Ultra Librarian 3D-Modell Ultra Librarian SMF24A CAD-Modell

Beschreibung

The SMF24A is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse Inc. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events.

Applications

  • I/O interfaces
  • VCC bus protection
  • Data lines
  • Microprocessor protection
  • Portable electronics
  • Industrial control systems

Features

  • Surface Mount Package: Easy to integrate into printed circuit boards (PCBs).
  • Low Profile: Minimizes the height of the component on the PCB.
  • Fast Response Time: Quickly clamps transient voltages to a safe level.
  • High Surge Capability: Withstands high surge currents without damage.
  • Unidirectional Protection: Provides protection against positive transient voltages.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Protection of Sensitive Components: Prevents damage to electronic components from transient voltages.
  • Increased System Reliability: Reduces the risk of system failures due to transient voltage events.
  • Extended Product Lifespan: Protects against damage that can shorten the lifespan of electronic devices.
  • Reduced Downtime: Prevents system failures that can lead to downtime.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic components.

Technical Specifications

The SMF24A features a standoff voltage of 24V and a breakdown voltage typically around 26.7V to 29.5V. Its clamping voltage, the voltage level to which it limits transient surges, is approximately 41.4V at a specified peak pulse current. It has a surge capability of 200W at 10/1000µs waveform. The SMF24A is available in a small SOD-123FL package. The operating temperature range typically spans from -55°C to +150°C. The fast response time enables it to quickly react to transient events, providing effective protection. This TVS diode is designed for unidirectional applications, meaning it primarily protects against positive voltage transients, making it suitable for various industrial and consumer electronic devices.

Meistverkaufte Produkte

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Ab 3.6553$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
435+ 0.1158$ 50.3730$
1,055+ 0.0951$ 100.3305$
1,630+ 0.0921$ 150.1230$
2,245+ 0.0891$ 200.0295$
2,905+ 0.0862$ 250.4110$
3,890+ 0.0772$ 300.3080$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 6,557 Stücke
MOQ: 435 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess