DE
  • EN
  • DE
  • IT

RS1MB-13-F

Teil Nr. RS1MB-13-F
Hersteller Diodes Incorporated
Katalog Diodes, Rectifiers - Single
Beschreibung DIODE GEN PURP 1KV 1A SMB
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Discrete Semiconductor Products
Hersteller Diodes Incorporated
Verpackung Reel - TR
Status Active
Diode Typ Standard
Spannung - DC Rückwärts (Vr) (Max) 1000V (1kV)
Strom - Durchschnittlich gleichgerichtet (Io) 1A
Spannung - Vorwärts (Vf) (Max) @ If 1.3V @ 1A
Geschwindigkeit (Frequenz) Fast Recovery = 200mA (Io)
Rücklaufende Erholungszeit (trr) 500ns
Strom - Rückwärtsleckstrom @ Vr 5μA @ 1000V
Kapazität @ Vr, F 15pF @ 4V, 1MHz
Montage SMD (SMT)
Koffer/Paket SMB
Betriebstemperatur - Verbindungsstelle -65°C to 150°C
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 102115-RS1MB-13-F
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 51 pct.
Stand von Angebot und Nachfrage Limited
Ultra Librarian 3D-Modell Ultra Librarian RS1MB-13-F CAD-Modell

Beschreibung

Product Overview: RS1MB-13-F from Diodes Incorporated

The RS1MB-13-F is a high-efficiency, surface-mount rectifier diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and analog semiconductor markets. This product is part of the RS1M series, which is well-known for its reliability and performance in a variety of applications.

Key Features

  • High Forward Surge Capability: This rectifier is capable of handling high surge currents, making it suitable for applications that experience occasional overloads.
  • Low Forward Voltage Drop: The RS1MB-13-F offers a low forward voltage drop, which enhances power efficiency and reduces thermal load on the system.
  • High Reliability: With its robust construction, the RS1MB-13-F is designed for high reliability and a long operational lifespan.
  • Surface Mount Package: It comes in an SMB package, which is ideal for automated assembly processes and helps in saving board space.
  • Lead-Free Finish: The product has a lead-free finish, making it compliant with RoHS directives for environmental safety.

Applications

The RS1MB-13-F is suited for a variety of applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Lighting systems
  • Telecommunication devices

Electrical Characteristics

With a repetitive peak reverse voltage of 1000V and an average forward rectified current of 1.0A at TA = 75°C, the RS1MB-13-F is capable of meeting the requirements of most medium-power applications. Its peak forward surge current is 30A, which is suitable for handling high transient currents.

Quality and Compliance

Diodes Incorporated is committed to providing products that meet the highest standards of quality and compliance. The RS1MB-13-F is a testament to this commitment, with certifications and compliance with industry standards ensuring its suitability for a wide range of commercial and industrial applications.

Meistverkaufte Produkte

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
315+ 0.1590$ 50.0850$
770+ 0.1304$ 100.4080$
1,190+ 0.1264$ 150.4160$
1,640+ 0.1223$ 200.5720$
2,120+ 0.1182$ 250.5840$
2,835+ 0.1060$ 300.5100$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 16,307 Stücke
MOQ: 315 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess