DE
  • EN
  • DE
  • IT

DESD3V3S1BL-7B

Teil Nr. DESD3V3S1BL-7B
Hersteller Diodes Incorporated
Katalog TVS - Diodes
Beschreibung TVS DIODE 3.3VWM 7VC DFN1006-2
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Kategorien Circuit Protection
Hersteller Diodes Incorporated
Verpackung Reel - TR
Status Active
Typ Zener
Bidirektionale Kanäle 1
STAND-OFF Spannung (Vwm) 3.3V (Max)
Minimale Durchschlagsspannung 3.8V
Maximale Klemmenspannung 7V
Impulsspitzenstrom (Ippm) 5A (8/20μs)
Verlustleistung - Pd 35W
Anwendungen General Purpose
Kapazität @ Frequenz 10pF @ 1MHz
Temperaturbereich - Betrieb -65°C to 150°C (TJ)
Montage SMD (SMT)
Koffer/Paket X1-DFN1006-2
Zustand der Lagerung Dry storage cabinet & Humidity protection package
Win Source Teilenummer 1032834-DESD3V3S1BL-7B
Familienname DESD3V3S1BL
ECCN EAR99
Herkunftsland China
Halogenfrei Compliant
Geschätztes EOL-Datum 2024
Handelt es sich um ein häufig verwendetes Teil? Yes
Popularität High
Gefälschte Bedrohung auf dem freien Markt 77 pct.
Stand von Angebot und Nachfrage Sufficient
Ultra Librarian 3D-Modell Ultra Librarian DESD3V3S1BL-7B CAD-Modell

Beschreibung

Product Overview: DESD3V3S1BL-7B from Diodes Incorporated

The DESD3V3S1BL-7B is a robust transient voltage suppression (TVS) diode, designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This TVS diode is engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD) and other voltage spikes that can damage circuits. The DESD3V3S1BL-7B is an essential component for any design where electronic devices are at risk of exposure to ESD events, such as in consumer electronics, computer interfaces, and telecommunications systems.

Key Features

  • ESD Protection: The DESD3V3S1BL-7B is capable of withstanding ESD strikes at ±30kV (air and contact discharge), according to the IEC 61000-4-2 standard, providing excellent protection for sensitive components.
  • Low Clamping Voltage: This device offers a low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed to safe levels, minimizing the risk of damage to the protected component.
  • Small Package Size: It comes in a small SOD-323 package, making it suitable for use in space-constrained applications without sacrificing performance.
  • Fast Response Time: The DESD3V3S1BL-7B reacts almost instantaneously to transient voltages, delivering prompt protection when it is most needed.
  • Low Leakage Current: With its low leakage current, this TVS diode ensures minimal impact on the normal operation of the circuit, preserving energy and maintaining efficiency.

Applications

  • Consumer Electronics: Protects smartphones, tablets, and other portable devices from ESD damage.
  • Computer Interfaces: Ideal for USB, HDMI, and other data lines requiring ESD protection.
  • Telecommunications: Shields network devices and communication lines from voltage transients.

The DESD3V3S1BL-7B from Diodes Incorporated is a high-quality, reliable solution for protecting electronic circuits from the damaging effects of ESD. Its combination of low clamping voltage, fast response time, and small form factor makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products. By integrating this TVS diode into your design, you can ensure that your products are safeguarded against the unpredictable nature of electrostatic discharge and related transient voltage events.

Meistverkaufte Produkte

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Ab 0.4717$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Ab 5.1881$
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Ab 4.0798$
Analog Devices Inc.
ACCELEROMETER 1.7G ANALOG 8CLCC
Ab 19.5133$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Ab 7.5463$
Solomon
LCD Display Controller 128-Pin LQFP Tray
Ab 4.1977$
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Ab 4.6815$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
175+ 0.2911$ 50.9425$
420+ 0.2389$ 100.3380$
650+ 0.2314$ 150.4100$
895+ 0.2239$ 200.3905$
1,155+ 0.2165$ 250.0575$
1,550+ 0.1941$ 300.8550$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 90,000 Stücke
MOQ: 175 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess