DE
  • EN
  • DE
  • IT

ADV7280KCPZ

Teil Nr. ADV7280KCPZ
Hersteller Analog Devices Inc.
Katalog Interface - CODECs
Beschreibung IC VIDEO DECODER SDTV 32-LFCSP / Oversampled SDTV Video Decoder with Deinterlacer
Datenblatt
Muster
Rohs-status rohs
ECAD-module
Brauchen Sie Hilfe

Spezifikationen der Produkte Problem melden?

Hersteller Analog Devices Inc.
Verpackung Tray
Typ Video
Datenschnittstelle I2C, Serial
Auflösung (Bits) 10 b
Anzahl von ADCs / DACs 1 / 0
Spannung - Versorgung, analog 1.71V ~ 1.89V
Spannung - Versorgung, digital 1.71V ~ 1.89V
Temperaturbereich - Betrieb -10°C ~ 70°C
Montageart SMD
Hersteller Paket 32-WFQFN Exposed Pad, CSP
Lieferant Gerätepaket 32-LFCSP-WQ (5x5)
Teilnummer Serie ADV7280
Hersteller Packmenge 1
MSL-Stufe 3 (168 Hours)
Popularität Medium
Gefälschte Bedrohung auf dem freien Markt 71 pct.
Stand von Angebot und Nachfrage Balance
Win Source Teilenummer 806612-ADV7280KCPZ
Ultra Librarian 3D-Modell Ultra Librarian ADV7280KCPZ CAD-Modell

Beschreibung

Product Overview: ADV7280KCPZ by Analog Devices Inc.

The ADV7280KCPZ is a high-performance, 10-bit resolution video decoder manufactured by Analog Devices Inc., a leader in the semiconductor industry. Designed to convert analog composite video signals to a digital YCrCb 4:2:2 video data stream, this integrated circuit is ideal for a wide range of applications in video processing and broadcasting technology.

This versatile decoder is capable of accepting a wide range of standard-definition video formats, including NTSC, PAL, and SECAM. It features an adaptive 2D comb filter, which significantly reduces artifacts such as dot crawl, thereby ensuring a cleaner and crisper image output. The ADV7280KCPZ is a robust solution for video systems that require high-quality video decoding with low power consumption.

Key Features:

  • Multi-Standard Support: Compatible with NTSC, PAL, and SECAM video standards.
  • High-Quality Decoding: Incorporates a 2D comb filter for artifact reduction and improved image sharpness.
  • Low Power Operation: Optimized for power-sensitive applications, contributing to overall system power efficiency.
  • Flexible Output Formats: Supports 4:2:2 YCrCb digital video output format, making it suitable for interfacing with a variety of digital video processors.
  • Automatic Gain Control (AGC): Ensures consistent video signal levels for inputs with varying signal strengths.
  • Macrovision Copy Protection: Capable of detecting Macrovision copy-protected video sources.

The ADV7280KCPZ is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. Its small footprint, combined with its advanced video processing capabilities, makes it an excellent choice for portable and automotive video applications, security and surveillance systems, and video capture devices.

Analog Devices Inc. provides comprehensive technical support and documentation for the ADV7280KCPZ, including detailed datasheets, application notes, and reference designs, to facilitate easy integration into your video systems. With its superior performance and versatility, the ADV7280KCPZ stands out as a top-tier solution for analog-to-digital video conversion needs.

Meistverkaufte Produkte

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Ab 9.4329$
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Ab 0.1533$
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Ab 14.8568$
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Ab 0.0668$
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Ab 17.4265$
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Ab 8.2538$
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Ab 0.9314$
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Ab 4.9523$
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Ab 2.0044$
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Ab 12.9702$
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Ab 33.0150$
Altera
IC CPLD 128MC 10NS 100TQFP
Ab 3.5374$
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Ab 0.0236$
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Ab 9.4329$
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Ab 0.5821$

Preise und Bestellung

Menge Preis pro Einheit Ext. Preis
3+ 17.0625$ 51.1875$
8+ 14.0000$ 112.0000$
12+ 13.5625$ 162.7500$
16+ 13.1250$ 210.0000$
20+ 12.6875$ 253.7500$
27+ 11.3750$ 307.1250$
* Die Preise verstehen sich exklusive Versandkosten und Steuern. Die Versandkosten werden an der Kasse berechnet.
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
*
Verfügbarkeit: 2,777 Stücke
MOQ: 3 Stück
Inkrement bestellen : 1 pcs
*Brauchst du eine größere Menge? *Anforderung eines Mengenangebots?

Versandinformationen

Versand aus Lager in Hongkong
Voraussichtliches Versanddatum
Versand heute, wenn Bestellung in (HKT)
Lieferantenvorlaufzeit Verfügbarkeit erfragen
Kostenvoranschlag für den Versand
Geben Sie Ihren Bestimmungsort ein, um einen Kostenvoranschlag für den Versand zu erhalten
Versandangebot

Kontaktieren Sie uns

*
*
*

BETRUGSVERHINDERUNGSHINWEISE

Kürzlich haben wir festgestellt, dass Kriminelle sich fälschlicherweise als WIN SOURCE ausgegeben haben, um Betrug zu begehen. Bitte beachten Sie, dass die einzigen offiziellen Website- und E-Mail-Endungen sind win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

Weitere Details zur Betrugsprävention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess